SN74LV1T00DCKRG4 - Texas Instruments Single 2-Input Positive-NAND Gate
The SN74LV1T00DCKRG4 is a high-performance, single 2-input positive-NAND gate designed by Texas Instruments to meet the needs of modern electronics. This device operates from a power supply range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. Its low power consumption and broad voltage range make it an ideal choice for battery-operated and low-power applications.
With its SC70-5 package, the SN74LV1T00DCKRG4 is optimized for space-constrained applications, providing a compact and efficient solution for implementing logic functions. The device features a high level of integration, which helps to minimize the component count on printed circuit boards (PCBs).
The logic gate is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. This temperature resilience makes the SN74LV1T00DCKRG4 suitable for industrial, automotive, and consumer applications where temperature extremes are common.
Key features of the SN74LV1T00DCKRG4 include:
- Wide Operating Voltage Range: 1.65 V to 5.5 V
- Optimized for 5.5-V VCC Operation
- Low Power Consumption: ICC of 10 μA Maximum
- High On-Off Output Voltage Ratio
- Low Crosstalk Between Switches
- High Degree of Linearity
- Low On-State Resistance: ron of 5 Ω Maximum at 3.3 V
- ±24-mA Output Drive at 3.3 V
- SC70-5 Package
- Temperature Range: -40°C to 85°C
The SN74LV1T00DCKRG4 is a versatile component that can be used in a variety of digital applications, including logic level shifting, signal gating, and as a building block for more complex logic circuits. Its small footprint and low power consumption make it an excellent choice for portable and power-sensitive designs.
Texas Instruments provides extensive support for the SN74LV1T00DCKRG4, including technical documentation, application notes, and design resources to assist engineers in integrating this device into their projects with ease.