The SN74AHCT1G125DCK3 is a high-performance, single-bit bus buffer gate with a three-state output from the industry-leading semiconductor manufacturer, Texas Instruments. This device is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. It is designed to offer both the low power consumption of CMOS devices and the ability to drive significant loads, making it an ideal choice for interfacing with TTL levels.
Key Features
- Logic Type: Bus Buffer Gate with 3-State Output
- Output Capability: Capable of driving up to 8 LSTTL loads
- Operating Voltage: Ranges from 4.5V to 5.5V, which is compatible with TTL-level input logic
- Package: Comes in an SC70 (SOT-323) package, which is ideal for space-constrained applications
- Temperature Range: Operates over a broad temperature range from -40°C to 85°C
- Logic Level Translation: Provides translation from 5V to 3.3V logic levels, allowing for interface between different voltage domains
Applications
The SN74AHCT1G125DCK3 is versatile and can be used in a wide array of applications. Its main use is to isolate error-prone signals, such as those found in heavily loaded or noisy environments. It is also well-suited for driving capacitive loads and can be used in systems that require logic level shifting or signal gating.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74AHCT1G125DCK3 is built to meet or exceed the stringent requirements set by the industry, ensuring performance and longevity in a range of electronic applications.
Environmental Compliance
The product is RoHS compliant, meaning that it conforms to the European Union's directive on the restriction of hazardous substances, making it suitable for use in environmentally sensitive applications.
For detailed specifications, technical documentation, and advanced support, customers can visit the Texas Instruments website or contact their local sales office.