EN
  • EN
  • DE

SN74AHCT1G04DBVT

Part No SN74AHCT1G04DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SOT23-5 / Inverter IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74AHCT1G04
Other Names SN74AHCT1G04DBVT,74AHCT1G04DBVTE4,TEXTISSN74AHCT1G04DBVT,296-26418-2,296-26418-1,296-26418-6,2156-SN74AHCT1G04DBVT,74AHCT1G04DBVTE4
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258080-SN74AHCT1G04DBVT
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G04DBVT CAD Model

Description

SN74AHCT1G04DBVT Single Inverter Gate by Texas Instruments

The SN74AHCT1G04DBVT from Texas Instruments is a high-performance, single inverter gate designed for use in a wide array of electronic applications. This device is part of the 'AHCT' family, which signifies its advanced high-speed CMOS technology with TTL-compatible inputs. The product comes in a compact SOT-23-5 package, making it ideal for space-constrained applications.

Key Features:

  • Logic Type: The SN74AHCT1G04DBVT is a single inverter gate that provides one input and one output, offering a simple yet effective logic inverting function.
  • Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 5.5V, making it compatible with typical 5V logic systems and ensuring stable performance.
  • Output Drive Capability: This device can drive up to 8 LSTTL loads, providing sufficient current to interface with multiple TTL inputs.
  • High On-Off Output Voltage Ratio: It features a high on-off output voltage ratio which ensures clear distinction between high and low logic levels.
  • Low Power Consumption: The low power consumption of the SN74AHCT1G04DBVT is ideal for battery-powered devices, contributing to energy efficiency and longer battery life.
  • Operating Temperature: The device is designed to operate over a wide temperature range from -40°C to +85°C, suitable for industrial and commercial environments.
  • Package: The small footprint SOT-23-5 package is designed for optimal board space efficiency.
  • RoHS Compliant: The SN74AHCT1G04DBVT is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Applications:

With its robust design and versatile features, the SN74AHCT1G04DBVT is suitable for a variety of applications, including:

  • Logic level translation
  • Wave shaping
  • Signal gating
  • Oscillator circuits
  • High-speed logic circuits

This Texas Instruments product ensures reliable logic inversion while maintaining high-speed operation, making it a go-to choice for designers who require a dependable and efficient logic solution.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8297 $53.9305
150+ $0.6808 $102.1200
230+ $0.6595 $151.6850
315+ $0.6382 $201.0330
410+ $0.6170 $252.9700
545+ $0.5532 $301.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,680 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess