EN
  • EN
  • DE

SN74AHCT174DBR

Part No SN74AHCT174DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SSOP / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SSOP
Package / Case 16-SSOP (0.209", 5.30mm Width)
Base Product Number 74AHCT174
Other Names 296-4702-1,-SN74AHCT174DBRE4R,2156-SN74AHCT174DBR,SN74AHCT174DBRE4,SN74AHCT174DBRG4,296-4702-6,-296-4702-1,296-4702-2,296-4702-2R,SN74AHCT174DBRG4,-SN74AHCT174DBRR,-296-4702-1,SN74AHCT174DBRE4,-SN74AHCT174DBRG4R,-SN74AHCT174DBRG4,TEXTISSN74AHCT174DBR,-SN74AHCT174DBRE4,296-4702-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258649-SN74AHCT174DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT174DBR CAD Model

Description

SN74AHCT174DBR Hex D-Type Positive-Edge-Triggered Flip-Flops

The SN74AHCT174DBR from Texas Instruments is a high-performance, hex D-type flip-flop with clear functionality. This integrated circuit is part of the 'AHCT' family, which means it combines the speed of CMOS with the low power consumption of TTL, making it ideal for a wide range of applications, including those that require high speed and low power.

Each flip-flop has independent data, clock (CLK), and clear (CLR) inputs, with the Q outputs providing the respective flip-flop's current state. The positive-edge-triggered clock and direct clear inputs allow for synchronous control over the data, ensuring reliable operation even in fast-paced environments. This makes the SN74AHCT174DBR suitable for use in registers, counters, and control circuits where precise timing is crucial.

The device has a wide operating voltage range of 4.5V to 5.5V, which is typical for 5V systems, and it can interface directly with TTL levels, offering great flexibility in mixed-voltage environments. The SN74AHCT174DBR also features a balanced propagation delay and transition times, providing consistent performance across the entire voltage range.

Packaged in a DBR tape and reel, the device is designed for automated surface-mount assembly processes, which is a common requirement in high-volume production lines. The DBR suffix indicates the packaging type, which is important for manufacturers when ordering and handling these components.

The SN74AHCT174DBR offers the following key features:

  • Hex D-type flip-flops with clear
  • Positive-edge-triggered clock
  • Wide operating voltage range of 4.5V to 5.5V
  • Direct interface with TTL levels
  • Low power consumption
  • High speed
  • Surface-mount DBR package suitable for automated assembly
  • Industrial operating temperature range

Overall, the SN74AHCT174DBR is a reliable and efficient solution for designers looking to implement sequential logic circuits in their digital systems. Its combination of speed, low power, and compatibility with existing TTL systems makes it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess