EN
  • EN
  • DE

SN74AHCT158N

Part No SN74AHCT158N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECTOR/MUX 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1099277-SN74AHCT158N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT158N CAD Model

Description

SN74AHCT158N Quadruple 2-Line to 1-Line Data Selectors/Multiplexers

The SN74AHCT158N is a high-performance, quadruple 2-line to 1-line data selector/multiplexer integrated circuit from Texas Instruments, designed to provide high-speed, low-power operation with a significant level of versatility. This IC is part of the 'AHCT' family of products that are known for their advanced high-speed CMOS technology, making them suitable for a wide range of digital applications.

The SN74AHCT158N offers four separate 2-line to 1-line multiplexers with common select inputs and individual enable inputs. These multiplexers are designed to select one of the two binary inputs based on the state of the select input and forward the selected input to the output. When the enable input is high, the corresponding multiplexer is disabled and its output is forced to a high-impedance state, allowing for multiple devices to be connected to a common bus without interference.

This device is characterized for operation from -40°C to 85°C, making it reliable for industrial applications. It comes in a standard 16-pin plastic DIP package, which is easily mountable on printed circuit boards and compatible with through-hole technology. The pin configuration is carefully designed to facilitate easy integration into a wide variety of digital systems.

Key features of the SN74AHCT158N include:

  • 4-bit wide, 2-to-1 multiplexing capability
  • Common select inputs and individual enable inputs for each multiplexer
  • High-impedance outputs when disabled
  • Operates from a 4.5V to 5.5V supply voltage
  • Low power consumption
  • High noise immunity characteristic of CMOS devices
  • Fast switching speeds
  • Output drive capability of 8 mA at 5V

The SN74AHCT158N is an ideal choice for data routing applications where low power consumption and high speed are necessary. Its ability to operate as both a multiplexer and a demultiplexer adds to its versatility, suitable for a variety of digital data control and selection tasks. Whether used in data processing, communication systems, or digital signal routing, the SN74AHCT158N provides a reliable and efficient solution for your digital logic needs.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess