EN
  • EN
  • DE

SN74AHCT157NSR

Part No SN74AHCT157NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SO / Multiplexer 4 x 2:1 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT157
Other Names 2156-SN74AHCT157NSR-TITR,TEXTISSN74AHCT157NSR,2156-SN74AHCT157NSR
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256866-SN74AHCT157NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT157NSR CAD Model

Description

Texas Instruments SN74AHCT157NSR Quad 2-Line to 1-Line Data Selectors/Multiplexers

The Texas Instruments SN74AHCT157NSR is a high-performance, quad 2-line to 1-line data selector/multiplexer that is designed to facilitate the efficient routing of digital signals within your electronic systems. This integrated circuit (IC) is a crucial component for applications requiring the selection or multiplexing of two sets of digital data or signals into a single output line.

Constructed with advanced silicon-gate CMOS technology, the SN74AHCT157NSR offers a robust feature set that includes:

  • Multiple Configuration Options: This device contains four identical 2-line to 1-line select/multiplex units, providing flexibility for various data management scenarios.
  • High-Speed Operation: With a typical tpd of 8.5 ns, this multiplexer is suitable for high-speed applications, ensuring minimal delay in signal propagation.
  • Low Power Consumption: The low power dissipation characteristics of this IC make it an ideal choice for power-sensitive designs, contributing to energy efficiency in your electronic products.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5 V to 5.5 V, giving designers the versatility to integrate it into various system voltage levels.
  • Output Drive Capability: The SN74AHCT157NSR can drive up to 8 LSTTL loads, ensuring compatibility with a range of logic families and the ability to drive multiple devices.
  • Industry-Standard Packaging: This component is available in a 16-pin SOP (Small Outline Package), which is widely accepted in the industry and suitable for automated assembly processes.

This multiplexer is characterized for operation from -40°C to 85°C, making it reliable for use in a wide range of environmental conditions. The SN74AHCT157NSR is designed to meet the stringent quality standards set by Texas Instruments, ensuring high reliability and performance for your critical applications.

Whether you're designing data communication equipment, personal computers, or complex digital systems, the Texas Instruments SN74AHCT157NSR offers the functionality and performance needed to achieve efficient and reliable data selection and multiplexing.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess