EN
  • EN
  • DE

SN74AHCT14QDRG4Q1

Part No SN74AHCT14QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14SOIC / Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT14
Other Names 2156-SN74AHCT14QDRG4Q1,296-23890-2,296-23890-1,-296-23890-1R,TEXTISSN74AHCT14QDRG4Q1,-SN74AHCT14QDRG4Q1R,-296-23890-1,296-23890-2R,SN74AHCT14QDRG4Q1,296-23890-1R,296-23890-6R,296-23890-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257513-SN74AHCT14QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14QDRG4Q1 CAD Model

Description

Product Overview: SN74AHCT14QDRG4Q1 from Texas Instruments

The SN74AHCT14QDRG4Q1 is a high-performance, automotive-grade integrated circuit produced by Texas Instruments, renowned for its robustness and reliability in demanding environments. This device belongs to the family of hex Schmitt-trigger inverters, designed to provide noise immunity and stable outputs in digital circuits.

Key Features

  • Logic Type: The SN74AHCT14QDRG4Q1 features six Schmitt-trigger inverters, providing excellent signal conditioning with hysteresis that enhances noise immunity.
  • Operating Voltage: It operates over a wide supply voltage range of 4.5 V to 5.5 V, making it compatible with a variety of logic levels and suitable for interfacing with 5V systems.
  • High Drive: With the capability to source and sink up to 8 mA at the output, this IC can drive multiple loads or LEDs, offering design flexibility.
  • Speed: The device is characterized for operation from -40°C to 125°C, with a balanced propagation delay and transition times, ensuring reliable performance in automotive applications.
  • Package: Supplied in a thin shrink small-outline package (SSOP), the SN74AHCT14QDRG4Q1 is space-efficient and suitable for high-density circuit designs.
  • Automotive Qualification: This product is qualified for use in automotive applications, meeting the stringent requirements of the AEC-Q100 standard.

Applications

The SN74AHCT14QDRG4Q1 is ideal for use in a variety of automotive applications where signal conditioning is necessary to ensure integrity. This includes engine control units, body electronics, infotainment systems, and other automotive subsystems. Additionally, its robust design makes it well-suited for industrial and consumer electronics that require high levels of noise immunity.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable semiconductor products. The SN74AHCT14QDRG4Q1 is manufactured with this commitment in mind, ensuring that it meets the rigorous standards required for automotive and industrial use. Its design and production processes are subject to strict quality control, resulting in a product you can depend on for critical applications.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1806 $50.5680
675+ $0.1482 $100.0350
1,050+ $0.1435 $150.6750
1,440+ $0.1389 $200.0160
1,865+ $0.1343 $250.4695
2,495+ $0.1204 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess