EN
  • EN
  • DE

SN74AHCT14NS

Part No SN74AHCT14NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HEX SCHMITT-TRIG INV 14SO / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AHCT14
Standard Package 2,959 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 727082-SN74AHCT14NS
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14NS CAD Model

Description

Product Overview: SN74AHCT14NS from Texas Instruments

The SN74AHCT14NS is a high-performance, hex schmitt-trigger inverter integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This device features six independent inverters with schmitt-trigger inputs, designed to provide a robust solution for digital signal conditioning and enhancement. The SN74AHCT14NS is ideal for a wide range of applications in computing, consumer electronics, industrial, and automotive sectors.

Constructed with advanced silicon-gate CMOS technology, the SN74AHCT14NS offers the best of both worlds: the low power consumption of CMOS circuits, combined with the speed and drive capabilities akin to LSTTL (low-power schottky TTL) gates. This results in a device that is highly energy-efficient yet capable of driving large loads with fast switching times. The schmitt-trigger inputs also give the SN74AHCT14NS an inherent hysteresis, making it less sensitive to input noise and thus perfect for creating stable digital signals from noisy environments.

The SN74AHCT14NS operates over a broad voltage range from 4.5V to 5.5V, which allows for compatibility with a variety of logic levels and provides a margin for applications that may experience fluctuations in supply voltage. This feature ensures reliable operation even under challenging conditions.

Furthermore, the SN74AHCT14NS is designed for bidirectional voltage translation and signal conditioning between different logic levels. This makes it an indispensable tool for interfacing devices operating at different voltage domains within a system. The IC's inputs are TTL-compatible, which means they can directly interface with TTL logic levels without the need for additional components.

Packaged in a standard 14-pin SOP (Small Outline Package), the SN74AHCT14NS is compact and suitable for high-density mounting on PCBs (Printed Circuit Boards). Texas Instruments' commitment to quality ensures that each IC meets rigorous standards for performance and reliability, backed by the company's comprehensive technical support and resources.

In summary, the SN74AHCT14NS from Texas Instruments is a versatile, high-performance hex inverter that is a valuable addition to any electronic system requiring signal conditioning, logic level translation, or noise tolerance. Its robust design and compatibility with multiple logic levels ensure that it can meet the demands of a variety of digital applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2116 $50.7840
580+ $0.1737 $100.7460
895+ $0.1682 $150.5390
1,230+ $0.1628 $200.2440
1,590+ $0.1574 $250.2660
2,130+ $0.1411 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess