SN74AHCT14 Hex Schmitt-Trigger Inverters
The SN74AHCT14 device from Texas Instruments is a high-performance, hex inverter integrated circuit featuring Schmitt-trigger inputs. Designed to operate with a wide range of power supplies, this IC is compatible with most 5V CMOS logic systems. Its robust design ensures reliable operation in various electronic applications, from simple logic circuits to complex digital systems.
Key Features
- Logic Type: Inverter with Schmitt-trigger inputs
- Number of Circuits: 6
- Output Current: ±8 mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Logic Level - Low: 0.8V (Max)
- Logic Level - High: 2V (Min)
- Mounting Type: Through Hole or Surface Mount
- Package / Case: Various options available, including SOIC, TSSOP, and PDIP
Product Advantages
The SN74AHCT14 is designed for glitch-free operation, providing a high noise threshold and hysteresis that make it ideal for applications requiring noise immunity or slow input transition. This makes the SN74AHCT14 a perfect choice for interfacing with different logic levels, signal conditioning, or for use in environments with high electrical noise.
With its advanced silicon-gate CMOS technology, the SN74AHCT14 offers the benefits of low power consumption and balanced propagation delays. This ensures that the device is suitable for battery-powered and power-sensitive applications.
Applications
The versatility of the SN74AHCT14 allows it to be used in a wide array of electronic systems. Common applications include:
- Wave shaping and signal processing
- Logic level conversion
- Line receivers with hysteresis
- Oscillator circuits
- Switch debouncing
With its combination of features and reliability, the SN74AHCT14 from Texas Instruments is an essential component for any designer looking to create stable and robust digital logic systems.