EN
  • EN
  • DE

SN74AHCT125DGVR

Part No SN74AHCT125DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST QD 14TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TVSOP
Win Source Part Number 1099262-SN74AHCT125DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT125DGVR CAD Model

Description

SN74AHCT125DGVR: Quad Bus Buffer Gate from Texas Instruments

The SN74AHCT125DGVR is a high-performance, quadruple bus buffer gate that features four independent non-inverting buffer gates with 3-state outputs. Manufactured by Texas Instruments, this integrated circuit is part of the AHCT family and is designed to operate with a wide voltage range, making it ideal for interfacing between different voltage levels in mixed-voltage systems.

Each buffer of the SN74AHCT125DGVR is capable of driving heavy load conditions, ensuring reliable performance in demanding applications. The 3-state outputs can be used to connect to bus lines or buffer memory address registers, allowing the device to be utilized in a variety of digital systems. The 3-state feature also means that multiple outputs can be connected together to share the same bus, which is not possible with standard output pins.

SN74AHCT125DGVR Product Image

The SN74AHCT125DGVR operates over a broad voltage range of 4.5V to 5.5V. This flexibility in supply voltage is particularly useful for interfacing with both 5V and 3.3V logic levels, enabling the device to be used in systems that require logic level translation. The device's inputs are TTL-compatible, which allows for direct interfacing with TTL levels, while the outputs are designed to drive capacitive loads such as memory, address, and data buses.

With its small footprint, the SN74AHCT125DGVR comes in a compact 8-pin TVSOP package, making it an excellent choice for space-constrained applications. The device also features low power consumption, which is crucial for portable and battery-operated devices. Its fast switching speeds and high output drive make it suitable for high-speed signal buffering and driving heavy loads.

Overall, the SN74AHCT125DGVR is a versatile and reliable component that provides a simple and efficient solution for buffering and interfacing needs in a wide range of electronic systems, from consumer electronics to industrial controls.

For more detailed information, including datasheets, technical specifications, and application notes, please visit the Texas Instruments official website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2943 $50.0310
415+ $0.2415 $100.2225
645+ $0.2340 $150.9300
885+ $0.2264 $200.3640
1,145+ $0.2189 $250.6405
1,530+ $0.1962 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess