EN
  • EN
  • DE

SN74AHCT08PW

Part No SN74AHCT08PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / AND Gate IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74AHCT08PWE4-ND,SN74AHCT08PW-ND,TEXTISSN74AHCT08PW,SN74AHCT08PWE4,296-33685-5,2156-SN74AHCT08PW
Standard Package 90
Win Source Part Number 1094844-SN74AHCT08PW
Ultra Librarian 3D Model Ultra Librarian SN74AHCT08PW CAD Model

Description

SN74AHCT08PW Quad 2-Input AND Gate by Texas Instruments

The SN74AHCT08PW from Texas Instruments is a high-performance, four-channel 2-input AND gate integrated circuit designed for a wide range of digital applications. This device belongs to the 'AHCT' family, which signifies Advanced High-Speed CMOS technology with TTL-compatible inputs.

Key Features:

  • Logic Type: The SN74AHCT08PW features quadruple 2-input positive AND gates, providing logical conjunction based on the binary input.
  • Package: Housed in a 14-pin TSSOP (Thin Shrink Small Outline Package), the device offers a compact footprint suitable for space-constrained applications.
  • Operating Voltage: It operates over a broad voltage range of 4.5 V to 5.5 V, making it compatible with standard 5V systems.
  • Output Current: High drive current outputs of ±8 mA at 5 V allow for driving multiple loads or interfacing with other logic levels.
  • Speed: The SN74AHCT08PW provides fast propagation delays and transition times, ensuring high-speed operation for critical digital circuits.
  • Logic Level Compatibility: TTL input compatibility allows this device to be used in mixed-technology environments, interfacing with both CMOS and TTL logic levels without the need for additional level-shifting components.

Applications:

With its robust design and versatile features, the SN74AHCT08PW is ideal for a multitude of digital applications, including:

  • Binary arithmetic circuits
  • Data processing systems
  • Control systems
  • Embedded systems
  • Logic interface circuits

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AHCT08PW is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring reliable performance in the most demanding conditions.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the SN74AHCT08PW.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3814 $51.4890
320+ $0.3130 $100.1600
495+ $0.3032 $150.0840
685+ $0.2934 $200.9790
885+ $0.2837 $251.0745
1,180+ $0.2543 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,496 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess