EN
  • EN
  • DE

SN74AHCT08DB

Part No SN74AHCT08DB
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253579-SN74AHCT08DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT08DB CAD Model

Description

SN74AHCT08DB Quadruple 2-Input Positive-AND Gates

The SN74AHCT08DB from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit designed to operate at a voltage range of 4.5 V to 5.5 V. This device is part of the AHCT family, which is characterized by its high-speed CMOS technology that offers the inherent benefits of CMOS—low power consumption and reduced noise susceptibility—while providing TTL-compatible voltages, making it suitable for interfacing with TTL logic.

The SN74AHCT08DB comes in a compact SSOP (Shrink Small Outline Package) with 14 pins, providing a space-saving solution for densely packed circuit boards. This package type is ideal for applications where board space is at a premium without compromising performance or functionality.

Each of the four independent 2-input AND gates performs the Boolean function Y = A • B in positive logic, where Y is the output and A and B are the inputs. The device features a balanced propagation delay and transition times, which ensures fast and reliable operation, making it an excellent choice for implementing logic functions in a wide array of digital applications including personal computers, servers, networking equipment, and various consumer electronics.

The SN74AHCT08DB also boasts a robust design with high ESD (Electrostatic Discharge) protection, safeguarding the device from unexpected electrical spikes that can occur during handling or operation. Its latch-up performance exceeds 250 mA per JESD 17, providing additional reliability under extreme conditions.

In terms of operation, the SN74AHCT08DB is specified for the commercial temperature range of 0°C to 70°C, ensuring stable functionality across various environments. This makes it a versatile component for industrial and commercial applications where temperature fluctuations can be a concern.

Overall, the SN74AHCT08DB from Texas Instruments is a robust and reliable solution for designers looking to implement logic functions with high-speed performance and TTL compatibility. Its compact form factor, combined with its operational efficiency, makes it a go-to component for a broad range of digital circuit designs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3287 $50.9485
375+ $0.2698 $101.1750
575+ $0.2613 $150.2475
795+ $0.2529 $201.0555
1,025+ $0.2445 $250.6125
1,370+ $0.2192 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess