EN
  • EN
  • DE

WAC-013-C-X

Part No WAC-013-C-X
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104515-WAC-013-C-X
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WAC-013-C-X CAD Model

Description

The WAC-013-C-X is a cutting-edge component from the renowned semiconductor manufacturer, Microchip Technology. This high-performance product is designed to meet the rigorous demands of modern electronic applications, offering unparalleled reliability and functionality.

Key Features

  • Advanced Technology: Built upon Microchip's industry-leading technology, the WAC-013-C-X provides robust performance and is suitable for a wide range of applications.
  • High Efficiency: This product is engineered for maximum efficiency, ensuring low power consumption while maintaining high output quality.
  • Durability: The WAC-013-C-X is constructed to withstand harsh conditions, making it ideal for use in environments where reliability is paramount.
  • Easy Integration: Designed with the user in mind, this component can be seamlessly integrated into existing systems with minimal effort.

Applications

The versatility of the WAC-013-C-X allows it to be employed in a variety of sectors, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Telecommunications

Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage Specified by series
Package Type Robust and adaptable packaging

Quality and Support

Microchip Technology stands behind the WAC-013-C-X with comprehensive technical support and a commitment to quality. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate product implementation and ensure successful deployment.

Ordering Information

To purchase the WAC-013-C-X or to obtain more information about pricing and availability, please contact Microchip Technology's sales team or visit their official website. With Microchip's reputation for excellence, you can be confident that you are investing in a product that will serve your technological needs both now and in the future.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess