SN74AHCT00QPWRG4Q1 - Texas Instruments
The SN74AHCT00QPWRG4Q1 from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit designed for a wide array of applications. This device belongs to the 'AHCT' family and is particularly suited for automotive and industrial markets where the operating temperature can range from -40°C to 125°C.
Key Features:
- Logic Type: Quadruple 2-Input Positive-NAND Gate
- Operating Voltage: 4.5 V to 5.5 V, which is ideal for 5V systems and compatible with TTL (Transistor-Transistor Logic).
- Output Current: ±8 mA, allowing for direct drive of small loads.
- IC Package Type: TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
- Package / Case: 14-TSSOP
- Mounting Type: Surface Mount, providing ease of integration into PCB designs.
- Temperature Range: Extended industrial and automotive temperature range from -40°C to 125°C, ensuring reliable operation under extreme conditions.
- RoHS: Compliant with the Restriction of Hazardous Substances, making it an environmentally friendly choice.
The SN74AHCT00QPWRG4Q1 is designed to perform the Boolean function Y = (A + B)′ in positive logic. This means that the output is low when both inputs are high, and otherwise, the output is high. Its fast propagation delay and transition times make it an excellent choice for high-speed applications.
Furthermore, Texas Instruments ensures that this component is manufactured to the highest quality standards, with robust latch-up performance exceeding 250 mA per JESD 17, ESD protection, and a balanced propagation delay and transition times. This device is also specified for half-VCC to 7 V, which allows for use in a broad range of applications and ease of interfacing with other logic levels.
Whether you're designing automotive control systems, telecommunications equipment, or complex industrial machinery, the SN74AHCT00QPWRG4Q1 offers the reliability and performance you need to ensure your products operate with precision and efficiency.