EN
  • EN
  • DE

SN74AHC86RGYRG4

Part No SN74AHC86RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253567-SN74AHC86RGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC86RGYRG4 CAD Model

Description

SN74AHC86RGYRG4 Quad 2-Input Exclusive-OR Gate by Texas Instruments

The SN74AHC86RGYRG4 is a high-speed, four-channel logic gate device from Texas Instruments, designed to perform the exclusive-OR function. This integrated circuit is part of the AHC family and provides a significant upgrade in speed and performance over standard logic solutions. Each of the four gates in the SN74AHC86RGYRG4 operates independently, allowing for flexible implementation in a variety of digital applications.

This device features a wide operating voltage range from 2V to 5.5V, making it compatible with a broad spectrum of digital systems. This range ensures that the SN74AHC86RGYRG4 can be integrated into both low-voltage and standard 5V systems without any issues. The low-power consumption characteristic of the AHC series also makes it suitable for battery-operated and portable devices where power efficiency is critical.

The SN74AHC86RGYRG4 comes in a compact VQFN (Very-Thin Quad Flat No-Leads) package, which is ideal for space-constrained applications. The small footprint of the package allows designers to maintain a high level of functionality while minimizing the overall size of their systems. Moreover, the device's package is designed for optimal thermal performance, ensuring reliability even under varying operating conditions.

With a fast propagation delay and balanced rise and fall times, the SN74AHC86RGYRG4 is optimized for high-speed signal processing. This makes it an excellent choice for applications that require quick response times, such as high-speed data communications, computing, and networking equipment.

Furthermore, the SN74AHC86RGYRG4 is characterized for operation from -40°C to 85°C, providing robust performance across a wide temperature range. This feature ensures that the device can be used in industrial environments where temperature extremes are common.

In summary, the SN74AHC86RGYRG4 from Texas Instruments is a versatile and efficient solution for implementing exclusive-OR functions in digital circuits. Its compatibility with various voltage levels, low power consumption, and high-speed operation make it an ideal choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess