The SN74AHC594DR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of a wide range of digital applications. This particular device is a 8-Bit Shift Registers with Output Registers, which makes it an ideal component for systems requiring serial-to-parallel data conversion with storage and isolated output buffering.
Key Features
- Logic Type: Shift Register
- Number of Circuits: 1
- Number of Bits per Circuit: 8
- Output Type: Tri-State
- Operating Voltage: 2 V to 5.5 V
- Maximum Clock Frequency: 100 MHz at 5 V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
Applications
The SN74AHC594DR is suitable for a variety of applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Digital signal processing
- LED displays and indicators
- Automotive systems
- Communication systems
Performance and Quality
With its high-speed performance and low power consumption, the SN74AHC594DR is designed for optimal efficiency in demanding environments. The device is fabricated using Texas Instruments' advanced silicon-gate CMOS technology, which provides a reliable operation and high noise immunity. Furthermore, the SN74AHC594DR is fully specified for partial-power-down applications using Ioff.
Environmental and Regulatory Compliance
The SN74AHC594DR meets or exceeds the requirements of the joint JEDEC and JESD78 IC Latch-Up Standard. Moreover, it is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.
For detailed product specifications, technical data, and support, visit the Texas Instruments official website or contact their customer service for assistance.