EN
  • EN
  • DE

SN74AHC573QPWRQ1

Part No SN74AHC573QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCTAL D 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHC573
Other Names 296-SN74AHC573QPWRQ1DKR,296-SN74AHC573QPWRQ1CT,SN74AHC573QPWRQ1,2156-SN74AHC573QPWRQ1,296-SN74AHC573QPWRQ1TR,TEXTISSN74AHC573QPWRQ1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257214-SN74AHC573QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHC573QPWRQ1 CAD Model

Description

SN74AHC573QPWRQ1 Octal Transparent D-Type Latches by Texas Instruments

The SN74AHC573QPWRQ1 is a high-performance, octal transparent D-type latch designed for automotive and industrial applications. Manufactured by Texas Instruments, this integrated circuit is part of their AHC (Advanced High-Speed CMOS) family, which is known for its robustness and reliability in demanding environments. The device is specifically created to meet the stringent requirements of the automotive industry, complying with the automotive electronics council's specifications for stress-resistant components.

This latch features eight D-type latches with 3-state outputs, allowing for the temporary storage of data and providing the option to isolate the bus lines during memory updating. Each latch is capable of directly driving 15 LSTTL loads, making it suitable for interfacing with a wide range of logic families. The high-current outputs of ±8-mA at 5 V significantly enhance the SN74AHC573QPWRQ1's drive capabilities.

The device operates over a broad voltage range of 2 V to 5.5 V, ensuring compatibility with various systems and enabling it to support both 3.3 V and 5 V logic levels. The low power consumption of the AHC series is particularly beneficial for battery-operated and power-sensitive applications, without compromising on speed or performance.

For ease of implementation, the SN74AHC573QPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWR suffix in its part number. The package is designed to optimize board space without sacrificing thermal performance and is well-suited for surface-mount technology (SMT).

Key features of the SN74AHC573QPWRQ1 include:

  • Eight D-type latches with 3-state outputs
  • Wide operating voltage range: 2 V to 5.5 V
  • High drive capability: ±8-mA output at 5 V
  • Direct drive for 15 LSTTL loads
  • Low power consumption
  • Compliant with automotive requirements
  • TSSOP package for efficient PCB layout

Overall, the SN74AHC573QPWRQ1 is a versatile and dependable component for automotive and industrial applications that require a reliable data storage solution with high drive capacity and low power consumption in a compact footprint.

You May Also Be Interested in

Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5395 $51.2525
230+ $0.4427 $101.8210
350+ $0.4289 $150.1150
485+ $0.4150 $201.2750
625+ $0.4012 $250.7500
835+ $0.3597 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess