The SN74AHC573PW is a high-performance, advanced integrated circuit (IC) from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Type: Octal transparent D-type latch
- Outputs: 3-state
- Data Ports: Eight input-output ports
- Latch Enable (LE) Input High: Q outputs follow the data (D) inputs
- Latch Enable (LE) Input Low: Q outputs are isolated
- Maximum Output Current: 8 mA
- Supply Voltage Range: 2V to 5.5V
- Maximum Propagation Delay Time: 19 ns
- Packaging: TSSOP
- Compliance: RoHS compliant
- Features: Balanced propagation delays and transition times, significant noise immunity, and low power consumption