SN74AHC573N Octal Transparent D-Type Latches
The SN74AHC573N, manufactured by Texas Instruments, is a high-performance, octal transparent D-type latch with a wide operating voltage range and high-speed operation. This integrated circuit is designed to be used in applications that require the temporary storage of data and is particularly suited for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.
The device features eight D-type latches with 3-state true outputs. The latches are transparent, meaning that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is retained at the Q outputs until LE is returned high again.
Key Features:
- Logic Type: Octal D-Type Transparent Latch
- Number of Channels: 8
- Output Type: 3-State Outputs
- Operating Voltage Range: 2V to 5.5V
- High On-Off Output Voltage Ratio: Ensures a clear distinction between high and low logic levels.
- Low Crosstalk Between Switches: Minimizes interference and signal distortion.
- Fast Propagation Delay Times: Suitable for high-speed data processing.
- Latch-Up Performance Exceeds 250 mA Per JESD 17: Provides robustness against latch-up events.
Applications:
The SN74AHC573N is versatile and can be used in a variety of electronic systems, including:
- Microprocessor or Microcontroller Interface
- Data Storage and Retrieval
- Communication Systems
- Industrial Control Systems
- Portable Electronics
Its DIP (Dual In-line Package) makes it easy to handle for prototyping or for use in through-hole PCB designs. The SN74AHC573N is characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions.
With its combination of high-speed operation, wide operating voltage range, and robust latch-up performance, the SN74AHC573N from Texas Instruments is an excellent choice for designers looking to implement secure data storage within their digital logic systems.