EN
  • EN
  • DE

SN74AHC573DGVR

Part No SN74AHC573DGVR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRNSP D-TYP LATCH 20TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series 74AHC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TFSOP (0.173", 4.40mm Width)
Case / Package 20-TVSOP
Family Name 74AHC573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AHC573DGVRE4-NDR, -SN74AHC573DGVRE4, 296-13818-6, -SN74AHC573DGVRG4, SN74AHC573DGVRE4, SN74AHC573DGVRG4-ND, 296-13818-2, SN74AHC573DGVRG4, -SN74AHC573DGVRG4-NDR, 296-13818-1, -296-13818-1-ND, SN74AHC573DGVRE4-ND, -SN74AHC573DGVR-NDR, -296-13818-1, 296-13818-6-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896428-SN74AHC573DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC573DGVR CAD Model

Description

SN74AHC573DGVR Octal Transparent D-Type Latches with 3-State Outputs

The SN74AHC573DGVR from Texas Instruments is a high-performance, octal transparent D-type latch with three-state outputs. This integrated circuit is designed for 2-V to 5.5-V VCC operation, making it suitable for a wide range of applications, from portable electronics to industrial control systems. The device features eight latches with three-state outputs for bus-oriented applications.

The SN74AHC573DGVR comes in a compact 16-pin TSSOP (DGVR) package, optimized for minimized space on PCBs. Each latch is capable of storing a single bit of information. The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the Q outputs will hold the last data presented prior to the transition of LE from high to low.

With a wide operating temperature range of -40°C to 85°C, the device is reliable under various environmental conditions. Additionally, the SN74AHC573DGVR offers a high degree of flexibility with its 3-state outputs, which can be placed in a high-impedance state. This feature is particularly useful for sharing a common data bus, as it allows the outputs to be disconnected from the bus without interfering with the operation of other devices connected to it.

The device also boasts a low power consumption, with ICC reduced by 50% over the previous generation, making it an energy-efficient choice for battery-powered devices. Fast propagation delays and output transition times ensure that the device operates efficiently in high-speed systems.

Key features of the SN74AHC573DGVR include:

  • Eight latches with 3-state outputs for bus-oriented applications
  • Wide operating voltage range of 2 V to 5.5 V
  • Supports mixed-mode voltage operation on all ports
  • Maximum ICC of 20 µA
  • ±8-mA output drive at 5 V
  • Low power consumption
  • 16-pin TSSOP package for space-saving applications
  • Industrial temperature range of -40°C to 85°C

Overall, the SN74AHC573DGVR is an excellent choice for designers looking for a reliable and versatile latch for their digital systems. Its combination of high-speed operation, power efficiency, and three-state outputs make it a valuable component for a diverse array of applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3005 $51.0850
410+ $0.2466 $101.1060
630+ $0.2389 $150.5070
870+ $0.2312 $201.1440
1,120+ $0.2235 $250.3200
1,500+ $0.2004 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess