EN
  • EN
  • DE

SN74AHC573DBR

Part No SN74AHC573DBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D- TYPE LATCHES WITH 3 STATE OUTPUTS | IC OCT TRNSP D-TYP LATCH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74AHC573
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253554-SN74AHC573DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC573DBR CAD Model

Description

SN74AHC573DBR Octal Transparent D-Type Latches by Texas Instruments

The SN74AHC573DBR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 'AHC' family, which stands for Advanced High-Speed CMOS, indicating that the device is fabricated with silicon gate CMOS technology. It offers the ideal balance between speed and power consumption, making it suitable for a wide range of applications in modern electronic systems.

Key Features

  • Logic Type: The SN74AHC573DBR is an octal transparent D-type latch with 3-state outputs.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 5.5V, which allows for use in systems that require varying power levels.
  • High-Speed: With a typical tpd of 8.5 ns, this device is designed for high-speed operation, making it an excellent choice for high-performance systems.
  • Current Output: It is capable of driving up to 8 mA at 5V, which is sufficient for most logic-level loads.
  • Packaging: The SN74AHC573DBR comes in a SSOP (Shrink Small Outline Package) type, with a DBR suffix indicating the tape and reel packaging option.
  • Temperature Range: The device can operate over a wide temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The SN74AHC573DBR is versatile and can be used in numerous applications such as:

  • Temporary storage of data
  • Buffering of data for input/output ports
  • System control applications
  • Address latching in memory control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC573DBR is no exception. It is designed to meet or exceed the stringent industry standards, ensuring a reliable performance in your electronic designs.

Conclusion

Whether you are designing a complex digital system or simply need a reliable latch for buffering purposes, the SN74AHC573DBR from Texas Instruments offers the performance and quality that engineers have come to expect. Its advanced features and wide operating range make it a flexible choice for designers looking to create efficient, high-speed digital circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5395 $51.2525
230+ $0.4427 $101.8210
350+ $0.4289 $150.1150
485+ $0.4150 $201.2750
625+ $0.4012 $250.7500
835+ $0.3597 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess