Product Overview: SN74AHC541DGVRG4
The SN74AHC541DGVRG4 is a high-performance, octal buffer and line driver designed to provide high-speed drive with low power consumption, making it an ideal solution for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of their 'AHC' family, known for its advanced high-speed CMOS technology.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: Ranges from 2V to 5.5V, supporting 5V TTL logic
- Output Drive Capability: Capable of driving up to 15 LSTTL loads
- High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels
- Low Crosstalk Between Switches: Minimizes signal interference for reliable operation
- ESD Protection: Exceeds JESD 22, providing enhanced durability against electrostatic discharge
Applications
The SN74AHC541DGVRG4 is versatile and can be used in a variety of electronic circuits. Its primary use is to increase the load-driving capability of a signal without significantly increasing power consumption. Common applications include:
- Memory drivers
- Bus drivers
- Buffer memory address registers
- Data transmission lines
Product Packaging
This product comes in a TVSOP (Thin Shrink Small Outline Package) form factor, with the package code 'DGV'. The 'R' in the product name indicates that it is offered in a reel package, which is suitable for automated assembly processes. The 'G4' suffix denotes the lead/ball finish type, ensuring compliance with RoHS (Restriction of Hazardous Substances) requirements.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AHC541DGVRG4 is no exception and is subject to rigorous testing to ensure performance, durability, and reliability. This product is designed for extended usage across various environmental conditions, making it a reliable choice for both commercial and industrial applications.