The SN74AHC540N is a high-quality octal buffer and line driver designed to provide bidirectional drive current and voltage level translation with high-speed performance. Manufactured by Texas Instruments, this integrated circuit is part of their AHC (Advanced High-Speed CMOS) family, making it ideal for a wide range of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Current: -8mA / 8mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Package / Case: 20-DIP (0.300", 7.62mm)
Performance and Quality
With its advanced design, the SN74AHC540N ensures minimal propagation delay and reduced power consumption, which is critical in high-speed logic systems. The device operates over a wide voltage range and provides the necessary drive capability to transmit signals over long distances without degradation.
Applications
The versatility of the SN74AHC540N makes it suitable for a broad spectrum of applications including:
- Bus Interface
- Signal Buffering
- Level Shifting
- Memory Address Driving
- Data Transmission
Reliability and Safety
As with all Texas Instruments products, the SN74AHC540N is built to meet high standards of reliability and safety. It features over-voltage tolerant inputs which enhance the robustness of the device in adverse conditions. The device is also characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of environmental conditions.
Ordering Information
To order or obtain more information about the SN74AHC540N, visit the Texas Instruments website or contact an authorized distributor. The device is available in a standard 20-pin DIP package, making it compatible with breadboards and standard PCB layouts for ease of prototyping and deployment.