EN
  • EN
  • DE

SN74AHC2G86HDCT3

Part No SN74AHC2G86HDCT3
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description XOR GATE, AHC/VHC/H/U/V SERIES / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AHC2G86
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1044102-SN74AHC2G86HDCT3
Ultra Librarian 3D Model Ultra Librarian SN74AHC2G86HDCT3 CAD Model

Description

Product Overview: SN74AHC2G86HDCT3

The SN74AHC2G86HDCT3 is a high-performance, dual 2-input exclusive-OR gate integrated circuit (IC) from Texas Instruments, a leader in semiconductor solutions. This IC is designed to operate over a broad voltage range of 2V to 5.5V, making it suitable for a wide array of applications including battery-powered devices, portable electronics, and logic-level conversions.

Key Features

  • Logic Type: The device features two independent exclusive-OR gates, providing the essential logic function that is the backbone of many digital circuits. Exclusive-OR gates are particularly useful in applications involving parity checks, addition, and logical comparison.
  • Operating Voltage: The SN74AHC2G86HDCT3 has a flexible operating voltage range from 2V to 5.5V, accommodating various logic levels and interfacing requirements.
  • Output Drive Capability: The IC can drive up to 8 mA at 5V, allowing for direct driving of LEDs or other low-power devices with moderate current requirements.
  • Speed: It boasts a fast propagation delay, which is a critical parameter for high-speed digital circuits, ensuring minimal delay between input signal changes and corresponding output transitions.
  • Package: The device comes in a compact 8-pin DCT package, which is ideal for space-constrained applications.

Applications

With its versatile features, the SN74AHC2G86HDCT3 is suitable for various applications, including:

  • Binary arithmetic circuits
  • Data processing
  • Signal gating
  • Parity generators and checkers
  • Function generators

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74AHC2G86HDCT3 is no exception, with rigorous testing procedures in place to ensure performance across its specified temperature and voltage ranges. This ensures that designers can incorporate this IC into their systems with confidence, knowing it will provide reliable operation in diverse environments and applications.

In summary, the SN74AHC2G86HDCT3 from Texas Instruments is a versatile, high-speed dual 2-input exclusive-OR gate that meets the needs of a wide range of digital applications. Its compact packaging, broad voltage range, and robust design make it an excellent choice for designers looking to implement reliable logic functions in their electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess