EN
  • EN
  • DE

SN74AHC245QPWR

Part No SN74AHC245QPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHC245
Other Names 296-SN74AHC245QPWRCT,296-SN74AHC245QPWRDKR,296-SN74AHC245QPWRTR,SN74AHC245QPWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260009-SN74AHC245QPWR
Ultra Librarian 3D Model Ultra Librarian SN74AHC245QPWR CAD Model

Description

The SN74AHC245QPWR is a high-performance, octal bus transceiver designed by Texas Instruments, featuring bi-directional interface communication between data buses. The device is capable of driving heavy loads, with a current drive of ±8 mA at 5V. It is a part of the AHC family, which is known for its low-power consumption and high-speed operation.

Key Features

  • Wide Operating Voltage Range: The SN74AHC245QPWR operates over a wide voltage range of 2V to 5.5V, which makes it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Drive: With the ability to drive up to ±8 mA, it can easily drive capacitive loads and provide a strong signal for reliable data transmission.
  • Bi-Directional Data Flow: The device supports bi-directional data flow with individual direction controls for each of the eight channels, which enhances its versatility in complex data bus systems.
  • Low Power Consumption: The AHC series is designed for optimized power consumption, which is critical for battery-powered and power-sensitive applications.
  • Robust Design: The SN74AHC245QPWR is designed to handle 5.5V tolerant inputs, which provides additional protection against higher voltage levels and enhances the device's robustness.

Applications

The SN74AHC245QPWR is widely used in a variety of applications where data bus communication and signal integrity are important. Its applications include:

  • Telecommunications
  • Computers and Peripherals
  • Networking Equipment
  • Data Acquisition Systems
  • Industrial Control Systems

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor under the part number SN74AHC245QPWR, which is ideal for space-constrained applications. The package is also designed for surface-mount technology (SMT), making it suitable for automated assembly processes. Texas Instruments ensures high manufacturing standards, and the SN74AHC245QPWR is no exception, providing reliable performance for critical applications.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6915 $51.8625
180+ $0.5674 $102.1320
275+ $0.5497 $151.1675
380+ $0.5320 $202.1600
490+ $0.5142 $251.9580
655+ $0.4610 $301.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,975 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess