EN
  • EN
  • DE

SN74AHC245DB

Part No SN74AHC245DB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253508-SN74AHC245DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC245DB CAD Model

Description

The SN74AHC245DB is a state-of-the-art octal bus transceiver designed by Texas Instruments, engineered to provide high-speed, bidirectional communication between data buses. This integrated circuit offers a wide range of features that make it an ideal choice for applications where data needs to be transferred efficiently and reliably.

Key Features:

  • Octal Bidirectional Transceiver: The device includes eight bidirectional lines that allow for simultaneous transmission and reception of data, enhancing the throughput and efficiency of your data communication system.
  • Wide Operating Voltage Range: Operating from a 2V to 5.5V supply voltage, the SN74AHC245DB is versatile and can be integrated into various systems with different power levels, making it suitable for a broad range of applications.
  • High Drive Capability: With ±8-mA output drive at 5 V, it can drive a significant load, making it an excellent choice for interfacing with a variety of peripherals and devices.
  • Low Power Consumption: It is designed for optimized power usage, which ensures minimal power wastage and is ideal for power-sensitive applications.
  • 3-State Outputs: The transceiver's outputs feature 3-state capability, allowing for connection to a bus-structured system without the risk of bus contention.
  • Robust Design: The SN74AHC245DB is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

The device's flexibility and high-performance characteristics make it suitable for a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Exchange in Telecommunications Equipment
  • Buffer Memory Addressing
  • Peripheral Driving in Computing Applications

Package Information:

The SN74AHC245DB comes in a SSOP (Shrink Small-Outline Package) type, which is ideal for space-constrained applications. The package is designed for surface-mount technology, allowing for efficient assembly and a smaller footprint on printed circuit boards.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official product page for the SN74AHC245DB.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3505 $50.8225
350+ $0.2876 $100.6600
540+ $0.2787 $150.4980
745+ $0.2697 $200.9265
960+ $0.2607 $250.2720
1,285+ $0.2337 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess