EN
  • EN
  • DE

SN74AHC244QDWRQ1

Part No SN74AHC244QDWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Input Type -
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AHC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371309-SN74AHC244QDWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHC244QDWRQ1 CAD Model

Description

Product Overview: SN74AHC244QDWRQ1

The SN74AHC244QDWRQ1 is a high-performance, automotive-grade octal buffer/line driver from Texas Instruments, designed to provide the ideal solution for driving bus lines or buffer memory address registers. This device is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robustness and reliability, particularly in automotive applications where high temperatures and demanding conditions are the norm.

Key Features

  • Octal Bus Interface: The SN74AHC244QDWRQ1 features eight buffer/line drivers with 3-state outputs, which allows for easy connection to an 8-bit bus system.
  • Automotive Grade: As a Q1 device, it meets stringent automotive industry standards, ensuring performance under harsh conditions and across a wide temperature range of -40°C to 125°C.
  • High Drive Capability: With the ability to source up to 8 mA and sink up to 24 mA, the SN74AHC244QDWRQ1 can drive multiple loads simultaneously without performance degradation.
  • Low Power Consumption: The device operates at a low power voltage range of 2V to 5.5V, making it suitable for battery-operated and low-power applications.
  • 3-State Outputs: The inclusion of 3-state outputs enables the chip to be placed in a high-impedance state, thereby minimizing power consumption and allowing for multiple devices to share a common bus line.

Applications

The SN74AHC244QDWRQ1 is versatile and can be used in a wide range of automotive applications, including:

  • Infotainment Systems
  • Body Control Modules
  • Instrument Cluster Panels
  • Navigation Systems
  • Memory Buffering

Package and Quality

The device comes in an SOP (Small Outline Package) with a wide body, designated as DW, and is provided in tape and reel packaging for automated assembly processes. The product is qualified for automotive applications, adhering to the AEC-Q100 standard, which ensures that it meets the reliability and quality requirements of the automotive industry.

With its robust feature set and adherence to automotive quality standards, the SN74AHC244QDWRQ1 from Texas Instruments stands out as an excellent choice for designers seeking a reliable and efficient octal buffer/line driver for their automotive applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0864 $50.0736
59+ $1.7120 $101.0080
91+ $1.6585 $150.9235
125+ $1.6050 $200.6250
162+ $1.5515 $251.3430
216+ $1.3910 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess