EN
  • EN
  • DE

SST27SF256-70-3C-NH

Part No SST27SF256-70-3C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193264-SST27SF256-70-3C-NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST27SF256-70-3C-NH CAD Model

Description

Microchip Technology SST27SF256-70-3C-NH

The SST27SF256-70-3C-NH is a high-performance CMOS SuperFlash memory chip designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This particular product offers a robust storage solution for a wide range of applications, making it a popular choice for developers and engineers in various industries.

Key Features

  • Memory Capacity: The SST27SF256-70-3C-NH boasts a memory size of 256 kilobits, which is organized as 32,768 x 8 bits. This capacity is suitable for storing firmware, boot code, or other critical data that requires reliable non-volatile memory.
  • Performance: With access times as fast as 70 nanoseconds, this memory chip provides swift read operations, enabling efficient data retrieval and high-speed execution of stored code.
  • Endurance: One of the standout features of the SuperFlash technology is its exceptional endurance. The SST27SF256-70-3C-NH is capable of a minimum of 100,000 erase and write cycles, ensuring long-term reliability and stability for applications that require frequent data updates.
  • Low Power Consumption: The device operates with a low power consumption, making it an excellent choice for power-sensitive designs. It supports a wide voltage range, typically 4.5V to 5.5V, which provides flexibility in various system environments.
  • Temperature Range: This chip is designed to perform reliably in extreme conditions, with an operational temperature range from 0°C to +70°C, making it suitable for industrial and commercial applications.
  • Packaging: The SST27SF256-70-3C-NH comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package. This compact and sturdy packaging is ideal for space-constrained applications while providing excellent thermal and electrical performance.

Applications

The versatility of the SST27SF256-70-3C-NH allows it to be used across a broad spectrum of applications. It is particularly well-suited for embedded systems, automotive electronics, telecommunications, industrial control systems, and medical devices where reliable data storage is critical. Its fast access times and robust endurance also make it an excellent choice for advanced microcontroller-based applications that require frequent code or data updates.

Overall, the SST27SF256-70-3C-NH from Microchip Technology exemplifies a state-of-the-art non-volatile memory solution that combines performance, reliability, and flexibility to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess