The SN74AHC244N is a high-performance, octal buffer and line driver designed to provide high-speed drive with low power consumption for your digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the AHC (Advanced High-Speed CMOS) family, which ensures a perfect blend of speed and power efficiency.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Supply Voltage Range: 2 V to 5.5 V, suitable for a variety of logic systems.
- Output Current: High drive current of ±8 mA at 5 V.
- Operating Temperature: -40°C to +85°C, making it reliable in extreme conditions.
- Package: 20-Pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and compatible with standard breadboards and sockets.
Applications
The SN74AHC244N is extremely versatile and can be used in a wide range of applications including:
- Bus driving for data/address lines
- Memory interfacing and I/O port expansion
- Signal buffering for driving heavy loads
- Supporting high-fanout in distributed systems
Performance Benefits
With its advanced design, the SN74AHC244N offers several performance benefits:
- Speed: Fast propagation delays and output transition times.
- Power Efficiency: Low power consumption and reduced heat generation.
- Compatibility: 5V tolerant inputs allow interfacing with multiple logic levels.
- Robustness: Latch-up performance exceeds 250 mA per JESD 17, providing excellent protection against overcurrent conditions.
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74AHC244N is no exception, providing the durability and performance that engineers and designers can trust for their critical projects.