Overview of SN74AHC1GU04DCKT
The SN74AHC1GU04DCKT from Texas Instruments is a high-speed CMOS device that belongs to the single inverter family. This integrated circuit is designed to offer a single inverting buffer/gate with Schmitt-trigger action, which allows it to provide a stable switching performance even in the presence of slow or noisy input signals. The SN74AHC1GU04DCKT is ideal for a variety of applications ranging from signal conditioning to interfacing in digital systems.
Key Features
- Logic Type: Inverter with Schmitt Trigger
- Supply Voltage Range: 2 V to 5.5 V, suitable for battery-operated and low-voltage applications
- Logic Level Compatibility: TTL-Compatible
- High-Speed Performance: tpd of 8 ns at 5 V
- Low Power Consumption: ICC of 20 µA max
- Operating Temperature: -40°C to 85°C, ideal for industrial environments
- Package: 5-Pin SC-70 (SOT-353)
Applications
The versatility of the SN74AHC1GU04DCKT makes it suitable for a wide array of applications. It is commonly used in:
- Wave shaping and signal processing
- Logic level translation
- Glitch-free clock distribution
- High-speed interface circuits
- Portable and battery-powered electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74AHC1GU04DCKT is no exception. It is manufactured to high standards, ensuring reliable performance for critical applications. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.
Design Support
Designers can take advantage of Texas Instruments' extensive support resources, including datasheets, application notes, and simulation tools. These resources are designed to help streamline the design process, enabling faster time-to-market and ensuring the SN74AHC1GU04DCKT is utilized to its full potential in your application.
With its combination of features, the SN74AHC1GU04DCKT is an excellent choice for designers looking for a high-performance inverter with Schmitt-trigger action in a compact, low-power package.