EN
  • EN
  • DE

SN74LVTH240PW-EL

Part No SN74LVTH240PW-EL
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 335180-SN74LVTH240PW-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVTH240PW-EL CAD Model

Description

Product Description: SN74LVTH240PW-EL from Texas Instruments

The SN74LVTH240PW-EL is a high-speed, low-voltage, octal buffer and line driver from the renowned manufacturer, Texas Instruments. This product is designed for low-voltage (3.3-V) VCC operation, but with the capability to provide a 5-V tolerant input. When VCC is between 0 and 1.5 V, the device is in high impedance state during power up or power down. Moreover, it also supports mixed-mode voltage operation on all ports.

The SN74LVTH240PW-EL is equipped with bus-hold circuitry, which eliminates the need for external pullup or pulldown resistors on unused inputs. This feature is particularly beneficial in applications where the bus lines are used for functions like memory address or data paths, which require pullup or pulldown resistors.

This product is part of the Texas Instruments' LVT and LVTH series of products. The LVT series is characterized by its high drive capabilities, broad operating voltage ranges, and edge rate control circuitry for signaling rates. On the other hand, the LVTH series, where this product belongs, features backplane drive and hot insertion capability.

The SN74LVTH240PW-EL is available in a wide variety of packaging options, including the TSSOP (PW) package, which is suitable for applications that require a compact, surface-mount solution.

In summary, the SN74LVTH240PW-EL from Texas Instruments is an excellent choice for applications that require high-speed, low-voltage operation with 5-V tolerant inputs. Its bus-hold circuitry and support for mixed-mode voltage operation make it a versatile and reliable solution for a wide range of applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess