EN
  • EN
  • DE

SN74AHC1GU04DBVT

Part No SN74AHC1GU04DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL INVERTER GATE SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.4 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1099224-SN74AHC1GU04DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1GU04DBVT CAD Model

Description

Product Overview: SN74AHC1GU04DBVT

The SN74AHC1GU04DBVT is a high-performance, single inverter gate integrated circuit (IC) from Texas Instruments, designed for a wide range of applications requiring logic-level conversions and signal processing. This tiny but mighty device is part of the AHC family, known for its low power consumption and high-speed operation, making it an ideal choice for portable and battery-powered systems.

Key Features

  • Logic Type: Inverter Gate
  • Logic Family: AHC
  • Number of Circuits: Single
  • Supply Voltage Range: 2 V to 5.5 V
  • Output Current: ±8 mA
  • Propagation Delay Time: 8ns at 4.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5

The SN74AHC1GU04DBVT provides a high-speed inverting buffer function with Schmitt-trigger action at the input, which allows the device to be used for smoothing out noisy signals, thus providing a cleaner digital output. The Schmitt-trigger feature also enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.

Applications

Due to its versatility, the SN74AHC1GU04DBVT can be employed in various applications, including:

  • Signal conditioning
  • Logic level translation
  • Line drivers
  • Glitch-free power up/down
  • Wave shaping
  • Pulse shaping

Its compact SOT-23-5 package makes it suitable for space-constrained applications while providing robust performance. The SN74AHC1GU04DBVT operates across a broad voltage range from 2V to 5.5V, which allows it to interface with various logic levels used in modern digital systems. Additionally, the device's balanced propagation delays ensure reliable and predictable system performance.

For designers and engineers looking for a reliable inverter gate with low power consumption, high-speed operation, and a small footprint, the SN74AHC1GU04DBVT by Texas Instruments is an excellent choice that meets these stringent requirements.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7340 $51.3800
170+ $0.6023 $102.3910
260+ $0.5835 $151.7100
355+ $0.5647 $200.4685
460+ $0.5458 $251.0680
615+ $0.4894 $300.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess