The SN74LVC3G04YZPR is a triple inverter gate integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance, low-power device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Operating Voltage: The device supports a wide range of supply voltages from 1.65V to 5.5V, making it suitable for various applications across different voltage levels.
- Logic Type: It features three independent inverter gates, which can be used to invert the logic level of input signals.
- Output Drive Capability: The SN74LVC3G04YZPR can drive up to 24mA, providing good drive strength for connected components.
- Low Power Consumption: It is designed for low static and dynamic power consumption, which is crucial for battery-powered and energy-efficient applications.
- High-Speed Operation: The device offers fast propagation delays, ensuring high-speed operation for time-sensitive digital circuits.
- Package: It is available in a small-footprint DSBGA package (YZP), optimized for space-constrained applications.
- RoHS Compliant: The IC is compliant with the RoHS directive, making it suitable for use in environmentally sensitive products.
Applications
The SN74LVC3G04YZPR is versatile and can be used in a wide range of electronic systems. It is particularly well-suited for:
- Logic level translation
- Oscillator circuits
- Signal processing
- Data communication systems
- Portable and battery-powered devices
- Consumer electronics
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LVC3G04YZPR is designed and tested to meet strict quality standards, ensuring reliable performance in a variety of operating conditions.
Ordering Information
The product is available for order under the part number SN74LVC3G04YZPR. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.