Overview of SN74AHC1G86DCKTG4
The SN74AHC1G86DCKTG4 is a high-speed Si-gate CMOS device from Texas Instruments, designed to deliver the functionality of a single 2-input exclusive-OR gate. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family, which is renowned for its balance between speed and power consumption. The device is engineered to operate at a voltage range of 2 V to 5.5 V, making it compatible with a variety of logic systems and ideal for battery-operated applications.
Key Features
- Logic Type: Exclusive-OR (XOR) Gate
- Number of Circuits: Single 2-input gate
- Supply Voltage Range: 2 V to 5.5 V
- Output Current: ±8 mA
- Mounting Type: Surface Mount
- Package / Case: SC-70-5 (SOT-353)
- Operating Temperature: -40°C to 85°C
- Logic Level - Low: 0.5 V (Max) @ 3.3 V
- Logic Level - High: 1.7 V (Min) @ 3.3 V
Performance and Durability
The SN74AHC1G86DCKTG4 provides a robust logic solution with a latch-up performance that exceeds 250 mA per JESD 17 standards. Its ESD protection is also noteworthy, ensuring the device's resilience against electrostatic discharges. With its wide operating temperature range, the SN74AHC1G86DCKTG4 is suitable for industrial applications where temperature extremes are a concern.
Applications
Due to its versatile nature, the SN74AHC1G86DCKTG4 is suitable for a wide array of applications including:
- Function generators
- Data processing
- Signal modulation/demodulation
- Networking equipment
- Portable devices
Quality and Reliability
Texas Instruments is committed to high standards of quality and reliability, and the SN74AHC1G86DCKTG4 is no exception. It is manufactured to meet or exceed industry standards for performance and reliability, ensuring customers receive a product they can trust for their critical applications.
Environmental Compliance
The SN74AHC1G86DCKTG4 is also compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability.