EN
  • EN
  • DE

SN74AHC1G08DCK6

Part No SN74AHC1G08DCK6
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SC70-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716315-SN74AHC1G08DCK6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G08DCK6 CAD Model

Description

Product Overview: SN74AHC1G08DCK6

The SN74AHC1G08DCK6 is a high-quality single 2-input positive AND gate integrated circuit, meticulously designed and manufactured by Texas Instruments. This IC is part of the AHC family, which is known for its robust performance in a wide range of applications. The SN74AHC1G08DCK6 is particularly ideal for those requiring a compact and efficient logic gate solution.

Key Features

  • Logic Type: 2-Input AND Gate
  • Package: SC70 (SOT-363)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 2 V to 5.5 V
  • Logic Level - Low: 0.5 V at VCC = 4.5 V
  • Logic Level - High: 1.5 V at VCC = 4.5 V
  • Output Current: ±8 mA
  • Propagation Delay Time: 8 ns at VCC = 4.5 V
  • Mounting Type: Surface Mount

Product Benefits

The SN74AHC1G08DCK6 offers a wide range of benefits for designers and engineers. Its small footprint makes it ideal for space-constrained applications, while its low power consumption helps in designing energy-efficient systems. Moreover, the device's broad VCC operating range allows for flexibility in various power environments, and its fast propagation delay ensures high-speed operation which is critical for modern digital systems.

Applications

This versatile logic gate is suitable for an array of applications, including but not limited to:

  • Smartphones and Portable Electronics
  • Computers and Peripherals
  • Consumer Electronics
  • Embedded Systems
  • Networking Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AHC1G08DCK6 is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. With Texas Instruments' SN74AHC1G08DCK6, designers can be confident in the consistent performance and longevity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0514 $50.1150
2,075+ $0.0482 $100.0150
3,220+ $0.0466 $150.0520
4,620+ $0.0433 $200.0460
6,000+ $0.0417 $250.2000
7,485+ $0.0401 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935,130 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess