EN
  • EN
  • DE

SN74AHC1G04DBV3

Part No SN74AHC1G04DBV3
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Bulk
Product Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.5V ~ 1.65V
Input Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Standard Package 1 pcs
Win Source Part Number 712241-SN74AHC1G04DBV3
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G04DBV3 CAD Model

Description

The SN74AHC1G04DBV3 is a high-speed CMOS device from Texas Instruments designed to deliver the essential function of a single inverter gate. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is known for its robust performance and compatibility with a wide range of applications.

Key Features

  • Logic Type: The device is a single inverter gate, which is a fundamental component for digital circuitry, providing signal inversion with high noise immunity.
  • Supply Voltage: It operates at a wide range of supply voltages from 2V to 5.5V, making it versatile for various logic-level requirements and suitable for interfacing with both TTL and CMOS logic levels.
  • Package: This product comes in a small SOT-23-5 package, which is ideal for space-constrained applications while ensuring reliable thermal performance and ease of PCB layout design.
  • Operating Temperature: The SN74AHC1G04DBV3 is designed to perform reliably over an extended temperature range from -40°C to 85°C, accommodating various environmental conditions.
  • Speed: It boasts fast propagation delay times, ensuring quick response and high-speed operation for critical applications.

Applications

The SN74AHC1G04DBV3 is suitable for a wide array of applications, including:

  • Logic level shifting
  • Wave shaping and signal processing
  • Power management systems
  • Embedded systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC1G04DBV3 is subjected to rigorous testing and validation procedures to ensure it meets industry standards for quality and reliability. Customers can trust this device to perform consistently in their electronic designs.

Environmental Compliance

The SN74AHC1G04DBV3 is also compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability, reducing the presence of harmful materials in electronic components.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
2,805+ $0.0357 $100.1385
4,350+ $0.0345 $150.0750
6,235+ $0.0321 $200.1435
8,095+ $0.0309 $250.1355
10,105+ $0.0297 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,150 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess