EN
  • EN
  • DE

VCA2615RGZR

Part No VCA2615RGZR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 42MHZ 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Variable Gain
Number of Circuits 2
Output Type Differential
Slew Rate 100 V/μs
Gain Bandwidth Product (GBP) 42MHz
-3db Bandwidth 50MHz
Channel Output Current 60mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1116948-VCA2615RGZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCA2615RGZR CAD Model

Description

Introducing the VCA2615RGZR from Texas Instruments

The VCA2615RGZR is a state-of-the-art Variable Gain Amplifier (VGA) developed by Texas Instruments, designed to offer exceptional performance in a wide range of applications. This integrated circuit is part of TI's extensive portfolio of high-quality components, known for their reliability and cutting-edge technology.

Key Features

  • Dual Variable Gain Amplifier: The VCA2615RGZR contains two independent VGAs, providing flexibility for various signal processing chains.
  • Wide Gain Range: With an adjustable gain range from -6.5dB to 40dB, this device caters to a multitude of applications requiring precise gain control.
  • Excellent Bandwidth Capabilities: It boasts a bandwidth of 80MHz at a gain of 40dB, ensuring high-speed performance for even the most demanding systems.
  • Low Noise Performance: The VCA2615RGZR is designed for low noise operation, making it ideal for sensitive audio and instrumentation applications.
  • Programmable Through SPI: Gain settings and other features can be programmed via a Serial Peripheral Interface (SPI), offering ease of integration and control within digital systems.

Applications

The versatility of the VCA2615RGZR allows it to be used in a variety of applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Wireless Communication Infrastructure
  • Active Filtering and Signal Conditioning

Package and Quality

The VCA2615RGZR comes in a compact 48-VQFN (RGZ) package, optimized for space-constrained applications without compromising performance. Texas Instruments is committed to delivering high-quality components that meet rigorous industry standards, and the VCA2615RGZR is no exception. It is designed to comply with the RoHS directives, ensuring environmental friendliness and suitability for use in various global markets.

Conclusion

With its robust feature set, the VCA2615RGZR from Texas Instruments stands out as a superior choice for designers seeking a reliable and versatile Variable Gain Amplifier. Whether it's for precise medical instruments, high-fidelity audio systems, or robust communication networks, the VCA2615RGZR delivers the performance and quality that professionals demand.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7726 $57.5452
5+ $23.6083 $118.0415
7+ $22.8706 $160.0942
10+ $22.1328 $221.3280
12+ $21.3951 $256.7412
16+ $19.1818 $306.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess