EN
  • EN
  • DE

SN74AHC16540DLR

Part No SN74AHC16540DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48SSOP / Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AHC16540
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259988-SN74AHC16540DLR
Ultra Librarian 3D Model Ultra Librarian SN74AHC16540DLR CAD Model

Description

Product Overview: SN74AHC16540DLR by Texas Instruments

The SN74AHC16540DLR is a high-speed Si-gate CMOS device from Texas Instruments, designed to deliver top-notch performance in a wide range of electronic applications. This integrated circuit is a 16-bit buffer and line driver, constructed with the purpose of providing high-capacity, high-speed interfacing for system applications where high impedance inputs and outputs are essential.

Key Features

  • Logic Type: The SN74AHC16540DLR is a 16-bit buffer/line driver with 3-state outputs, allowing for versatile interfacing in digital systems.
  • Operating Voltage: It operates at a nominal voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels, and suitable for a variety of digital environments.
  • Drive Capability: This device is capable of driving bus lines or buffer memory address registers with its high-current outputs.
  • Package Type: The product is available in a 48-pin SSOP (Shrink Small Outline Package) which ensures a compact footprint on PCBs (Printed Circuit Boards).
  • Temperature Range: It operates over a broad temperature range, accommodating industrial applications with operating temperatures ranging from -40°C to +85°C.
  • Speed: The SN74AHC16540DLR boasts fast switching speeds, which is essential for high-speed signal processing and computing tasks.

Applications

The SN74AHC16540DLR is ideal for a multitude of applications including:

  • Bus interface or signal buffering in microprocessor and microcontroller-based systems.
  • Memory driving for high-speed data transfer and storage solutions.
  • Signal amplification and conditioning in telecommunications equipment.
  • Address driving for multiplexed displays.

With its robust design, the SN74AHC16540DLR ensures reliable operation in the most demanding applications, making it a preferred choice for engineers and designers seeking performance and durability. Its versatility, coupled with Texas Instruments' commitment to quality, makes this product a valuable component in any electronic system requiring efficient data handling and signal integrity.

For detailed specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess