Overview of SN74AHC16373DL
The SN74AHC16373DL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This device is a part of the AHC (Advanced High-Speed CMOS) family, which is designed to offer both high speed and low power consumption. The SN74AHC16373DL is a 16-bit transparent D-type latch with 3-state outputs, making it an ideal choice for temporary data storage or for capturing the state of data lines.
Key Features
- Logic Type: 16-bit transparent D-type latch
- Output Type: 3-state, allowing for bidirectional data flow or high-impedance states
- Operating Voltage Range: 4.5 V to 5.5 V, suitable for a variety of digital applications
- High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels
- Low Crosstalk: Minimizes interference between adjacent channels
- Package: The device comes in a 48-pin SSOP (Shrink Small Outline Package) that is both space-saving and functional
Applications
The SN74AHC16373DL is commonly used in a wide range of electronic applications, including:
- Data storage and buffering
- Address latching in microprocessor/microcontroller systems
- Communication systems
- Data management in computing devices
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AHC16373DL is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity. This makes the device suitable for both commercial and industrial applications where consistent operation is critical.
Support and Resources
Designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. This support helps in simplifying the integration of the SN74AHC16373DL into various projects, ensuring a smooth design process and quick time-to-market.
Overall, the SN74AHC16373DL from Texas Instruments stands out as a reliable and efficient solution for digital data storage and transfer needs in a broad array of applications.