EN
  • EN
  • DE

SN74AHC14RGYR

Part No SN74AHC14RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTERS | IC INVERTER SCHMITT 6CH 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-VQFN (3.5x3.5)
Manufacturer Package 14-VFQFN Exposed Pad
Family Part Number 74AHC14
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1253453-SN74AHC14RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC14RGYR CAD Model

Description

The SN74AHC14RGYR from Texas Instruments is a high-performance, hex Schmitt-trigger inverter integrated circuit (IC) designed for use in a wide range of digital and mixed-signal applications. This device is part of the AHC (Advanced High-Speed CMOS) family, which delivers the speed of bipolar FET (BiFET) devices while maintaining the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Type: Inverter Schmitt Trigger
  • Number of Circuits: 6
  • Number of Inputs: 1 per circuit
  • Output Current: 8 mA
  • Voltage - Supply: 2 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: VQFN-14
  • Packaging: Tape & Reel (TR)

Performance Benefits

The SN74AHC14RGYR features Schmitt-trigger action at all six inverter inputs, which enhances the noise immunity and transforms slowly changing input signals into sharply defined, jitter-free output signals. This makes it an excellent choice for applications that require clean signal processing and wave shaping.

Applications

Ideal for an array of electronic systems, the SN74AHC14RGYR can be utilized in:

  • Wave and pulse shapers
  • High-noise-environment signal processing
  • Capacitive discharge ignition systems
  • Square wave and oscillator generation
  • Logic circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AHC14RGYR is no exception. It is rigorously tested to ensure it meets the high standards expected of TI products, providing designers with confidence in their systems.

Environmental Compliance

The SN74AHC14RGYR is compliant with RoHS (Restriction of Hazardous Substances) and aims to minimize the environmental impact by avoiding the use of certain hazardous materials in its construction.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1966 $50.1330
620+ $0.1614 $100.0680
960+ $0.1563 $150.0480
1,325+ $0.1513 $200.4725
1,710+ $0.1462 $250.0020
2,290+ $0.1311 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,149 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess