EN
  • EN
  • DE

AD9882AKSTZ-100

Part No AD9882AKSTZ-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Dual Interface for Flat Panel Displays | IC INTERFACE/DVI 100MHZ 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Applications Video
Interface Analog, DVI
Supply Voltage (V) 3.15V ~ 3.45V
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Style SMD
Family Part Number AD9882
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139341-AD9882AKSTZ-100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9882AKSTZ-100 CAD Model

Description

Analog Devices Inc. AD9882AKSTZ-100: High-Performance HDMI/DVI Interface IC

The AD9882AKSTZ-100 is a cutting-edge HDMI/DVI interface integrated circuit developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This IC is designed to bridge the gap between analog video signals and digital display interfaces, providing a seamless and high-quality visual experience for a variety of multimedia and computing applications.

Key Features:

  • High-Quality Conversion: The AD9882AKSTZ-100 offers exceptional analog-to-digital conversion capabilities with its 8-bit triple ADCs, operating up to 170 MSPS. This ensures detailed and accurate color reproduction for high-resolution displays.
  • HDMI/DVI Compatibility: It supports HDMI 1.1 and DVI 1.0 standards, enabling it to interface with a wide range of digital video sources and displays without compatibility issues.
  • Integrated PLL: The device includes a phase-locked loop (PLL) for accurate pixel clock generation, which is critical for maintaining the integrity of the video signal during transmission.
  • Flexible Input Support: This IC can handle both analog RGB and digital video inputs, making it a versatile solution for systems that require interfacing with different video sources.
  • Low Power Consumption: Designed for efficiency, the AD9882AKSTZ-100 operates with low power consumption, which is ideal for portable and power-sensitive applications.
  • Compact Form Factor: Available in a compact LQFP-100 package, the IC saves valuable board space and is suitable for integration into a variety of electronic devices.

Applications:

The AD9882AKSTZ-100 is suitable for a wide range of applications that require high-quality video processing and display interfacing, including:

  • High-Definition Televisions (HDTVs)
  • Computer Monitors
  • Projectors
  • Digital Signage Solutions
  • Advanced Video Processing Systems

With its robust feature set and compatibility with industry standards, the AD9882AKSTZ-100 from Analog Devices Inc. is an ideal choice for developers and manufacturers looking to enhance their video display capabilities. Its performance and flexibility make it a cornerstone component for any system requiring high-fidelity video signal conversion and interfacing.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess