EN
  • EN
  • DE

SN74AHC14MDREP

Part No SN74AHC14MDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 6CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74AHC14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253448-SN74AHC14MDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC14MDREP CAD Model

Description

SN74AHC14MDREP Hex Schmitt-Trigger Inverters

The SN74AHC14MDREP device from Texas Instruments is a high-performance, hex inverter featuring Schmitt-trigger action on each input. Designed with advanced silicon-gate CMOS technology, this product offers robust operation that is suitable for a wide range of applications, including those in the industrial and automotive sectors. Its military-grade design ensures reliability and performance even under the most demanding conditions.

The SN74AHC14MDREP has six independent inverters with Schmitt-trigger inputs, which make it ideal for transforming slowly changing input signals into sharply defined, jitter-free output signals, thus enhancing noise immunity and providing stable output switching. The device operates from a wide range of supply voltages, from 2V to 5.5V, which allows it to be used in various logic systems and interfacing with both CMOS and LSTTL logic families.

Key features of the SN74AHC14MDREP include:

  • Enhanced Product (EP) military-grade device
  • Wide operating voltage range of 2V to 5.5V
  • Operating temperature range from -55°C to 125°C
  • Low power consumption, with a typical tpd of 8 ns
  • Input hysteresis for enhanced noise immunity
  • Support for 5V tolerant inputs
  • Low noise – VOLP (Max) of 0.8V at VCC = 4.5V
  • Available in a variety of packages, including SOIC, TSSOP, and VSSOP

With its robust design, the SN74AHC14MDREP is also characterized for Enhanced Product (EP) specifications, which guarantees its performance in extended environments. This makes the device particularly well-suited for mission-critical applications where standard components might not provide the necessary reliability or performance.

Whether you are designing a new system or upgrading an existing one, the SN74AHC14MDREP offers a reliable and flexible solution for your inverting Schmitt-trigger needs. Its combination of features ensures that it can be integrated seamlessly into a wide range of electronic circuits, providing enhanced performance and reliability for your products.

For detailed specifications and application notes, Texas Instruments provides extensive documentation and support to ensure that engineers can take full advantage of the capabilities of the SN74AHC14MDREP in their designs.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1750 $50.1000
30+ $3.4256 $102.7680
46+ $3.3186 $152.6556
63+ $3.2115 $202.3245
81+ $3.1045 $251.4645
108+ $2.7833 $300.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess