EN
  • EN
  • DE

SN74AHC132PW

Part No SN74AHC132PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE POSITIVE-NAND GATES WITH SCHMITT-TRIGGER INPUTS | IC GATE NAND SCHMITT 4CH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay at V, Max CL 9.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74AHC132
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253441-SN74AHC132PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC132PW CAD Model

Description

The SN74AHC132PW from Texas Instruments is a high-performance, quad 2-input NAND gate integrated circuit featuring Schmitt-trigger inputs. Designed to operate with a wide power supply range of 2V to 5.5V, this device is suitable for various applications that require noise threshold control, signal conditioning, and input pulse shaping.

Key Features:

  • Logic Type: NAND Gate with Schmitt-trigger inputs
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Operating Voltage: 2V to 5.5V
  • Output Current: ±8mA
  • Propagation Delay Time: 14ns at 4.5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14

Product Description:

The SN74AHC132PW is specifically designed to handle the challenges of high-speed signal processing while maintaining the robustness required for industrial applications. Its Schmitt-trigger inputs make it particularly adept at transforming noisy inputs into clean digital signals, which is essential for reliable digital circuit operation.

Each gate in the SN74AHC132PW performs the Boolean function Y = (A • B)' in positive logic where 'Y' is the output and 'A' and 'B' are the inputs. The hysteresis of the Schmitt-trigger inputs provides immunity to switching noise and allows for slow input transition rates, which is beneficial for applications dealing with noisy environments or long wire lengths.

The device comes in a thin shrink small outline package (TSSOP), which is an ideal form factor for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of temperature conditions.

Whether it's used in signal conditioning, level shifting, line drivers, or simple logic gates, the SN74AHC132PW offers a versatile and reliable solution for designers looking to optimize their digital systems.

Applications:

  • Signal Conditioning
  • Glitch Removal
  • Line Drivers
  • Input Pulse Shaping
  • Wide Range of Industrial Applications

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2891 $50.5925
425+ $0.2373 $100.8525
655+ $0.2298 $150.5190
900+ $0.2224 $200.1600
1,165+ $0.2150 $250.4750
1,560+ $0.1928 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess