EN
  • EN
  • DE

SN74AHC132DGVR

Part No SN74AHC132DGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TVSOP
Dimension 14-TFSOP (0.173", 4.40mm Width)
Win Source Part Number 1099168-SN74AHC132DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC132DGVR CAD Model

Description

Product Overview: SN74AHC132DGVR - Texas Instruments

The SN74AHC132DGVR is a high-performance, quadruple positive-NAND gate with Schmitt-trigger inputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the AHC family, which is known for its versatility and reliability in a wide range of digital applications.

Key Features:

  • Voltage Range: The device operates at a voltage range of 2 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • Schmitt-Trigger Inputs: These inputs provide a hysteresis effect, which enhances noise immunity and allows for slow input transition rates, making the device ideal for noisy environments.
  • High Speed: With a typical propagation delay time of 8 ns at 5 V, the device ensures rapid response times, contributing to efficient system performance.
  • Low Power Consumption: The SN74AHC132DGVR is designed for low power consumption, with a typical ICC of only 20 μA at 25°C, minimizing power usage in battery-powered applications.
  • Drive Capability: The outputs can drive up to 8 LSTTL loads, providing sufficient current for a variety of digital loads.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring its durability and longevity in the face of electrical stress.

Package and Quality:

The SN74AHC132DGVR comes in a small-outline TVSOP (TSSOP) package, which is ideal for situations where space-saving is crucial. The device is provided in tape and reel packaging, facilitating automated assembly processes and ensuring efficient handling and manufacturing.

Applications:

This quadruple 2-input positive-NAND gate with Schmitt-trigger inputs is versatile and can be used in a variety of digital circuits, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal
  • Input interface for digital electronics
  • Pulse shaping

The SN74AHC132DGVR by Texas Instruments is a reliable and efficient solution for designers looking to incorporate stable and noise-resistant NAND gate functionality into their digital logic systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess