Product Overview: SN74AHC125QPWR
The SN74AHC125QPWR is a high-performance, quadruple bus buffer gate featuring 3-state outputs from Texas Instruments. Designed to operate from 2V to 5.5V, this device is suitable for a wide range of applications, including those that require interface with 5V systems. With its low power consumption and high speed, the SN74AHC125QPWR is an excellent choice for use in bus-oriented systems.
Key Features
- Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
- Operating Voltage: 2V to 5.5V, providing compatibility with a variety of logic levels and systems.
- Output Drive Capability: Capable of driving up to 8 mA at 5V, which makes it suitable for driving LEDs and other low-power devices.
- Logic Level Translation: Can be used to translate between different logic levels, making it ideal for multi-voltage systems.
- Package: Supplied in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.
- Temperature Range: Operational over a wide temperature range from -40°C to 85°C, ensuring reliability in various environments.
Applications
The SN74AHC125QPWR is versatile and can be used in a broad array of applications such as:
- Bus drivers
- Memory drivers
- Buffer memory address registers
- Driving heavy loads or multiple outputs simultaneously
- Logic level shifting or translation
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC125QPWR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring performance and durability. With Texas Instruments' rigorous testing and quality control, customers can trust this buffer gate to perform consistently in their electronic designs.
Ordering Information
The product is available in tape and reel packaging, making it suitable for automated assembly processes. The part number SN74AHC125QPWR denotes the specific model in TSSOP-14 packaging, where 'QPWR' suffix specifies the packaging type and quantity.