EN
  • EN
  • DE

SN74AHC04QPWRG4Q1

Part No SN74AHC04QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHC04
Other Names -SN74AHC04QPWRG4Q1R,SN74AHC04QPWRG4Q1,296-28963-6,296-28963-1,296-28963-2,-296-28963-1,2156-SN74AHC04QPWRG4Q1,TEXTISSN74AHC04QPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257520-SN74AHC04QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHC04QPWRG4Q1 CAD Model

Description

Product Overview: SN74AHC04QPWRG4Q1 - Texas Instruments

The SN74AHC04QPWRG4Q1 from Texas Instruments is a high-performance, hex inverter integrated circuit designed for a wide range of applications. This device is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robustness and reliability in demanding environments. The SN74AHC04QPWRG4Q1 is specifically engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for vehicle electronics and other applications that require high levels of performance and durability.

This hex inverter features six independent inverter gates in a single package, providing designers with a compact solution for signal inversion needs. It operates over a wide voltage range of 2V to 5.5V, which allows it to be used in systems with different logic levels. The device also boasts a low power consumption, which is critical for battery-powered and energy-efficient applications.

The SN74AHC04QPWRG4Q1 offers excellent propagation delay characteristics, ensuring fast response times and high-speed operation. This makes it suitable for high-frequency signal processing tasks. Its outputs can drive up to 8 LSTTL (Low-Power Schottky Transistor-Transistor Logic) loads, which provides designers with ample drive capability for interfacing with other logic families.

For enhanced reliability, the SN74AHC04QPWRG4Q1 is designed with inputs and outputs that are overvoltage tolerant. This feature protects the device against unexpected voltage spikes that could potentially damage the IC. Moreover, the device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWR suffix, which is ideal for space-constrained applications.

With its automotive qualification, the SN74AHC04QPWRG4Q1 meets the AEC-Q100 standards, which test for stress resistance under extreme conditions. This ensures that the device can withstand the rigorous operational demands of automotive applications, including temperature extremes, mechanical shocks, and vibrations.

In summary, the SN74AHC04QPWRG4Q1 from Texas Instruments is a versatile, high-performance hex inverter that offers reliability, low power consumption, and a compact form factor, making it a top choice for both automotive and general-purpose inverting applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8950 $53.7000
140+ $0.7344 $102.8160
215+ $0.7114 $152.9510
295+ $0.6885 $203.1075
380+ $0.6655 $252.8900
505+ $0.5967 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess