The SN74AHC04NSRG4 is a high-speed CMOS device from Texas Instruments, designed to deliver the functionality of six independent inverters in a single integrated circuit. This product is part of the AHC family, which stands for Advanced High-Speed CMOS, indicating that it is optimized for high switching speeds while maintaining a low power consumption.
Key Features
- Logic Type: Hex Inverter - The device contains six inverting gates that operate independently.
- Operating Voltage: The SN74AHC04NSRG4 operates within a voltage range of 2V to 5.5V, making it versatile for various applications.
- High-Speed: With a typical propagation delay of only 8ns, this device is suitable for high-speed applications.
- Current Output Drive: It can deliver up to ±8 mA at 5V, providing reliable signal inversion with the capability to drive loads.
- Temperature Range: The operating temperature range is from -40°C to 85°C, ensuring functionality across a wide range of environmental conditions.
- Package: Offered in an NSOIC (Narrow Small-Outline Integrated Circuit) package, it is designed for space-saving on PCBs.
- RoHS Compliant: This device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.
Applications
The SN74AHC04NSRG4 is suitable for a vast array of electronic applications. It is commonly used in:
- Signal processing
- Waveform generation
- Logic level conversion
- Communication systems
- Embedded systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74AHC04NSRG4 is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the high standards expected from TI products. Customers can trust this device for critical and long-term applications.
Ordering Information
To order the SN74AHC04NSRG4 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that the product number is correctly referenced to avoid any discrepancies.