EN
  • EN
  • DE

SN74ACT7808-40PM

Part No SN74ACT7808-40PM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253376-SN74ACT7808-40PM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT7808-40PM CAD Model

Description

Product Overview: SN74ACT7808-40PM from Texas Instruments

The SN74ACT7808-40PM is a high-performance, integrated circuit developed by Texas Instruments, renowned for its reliability and advanced technology. This versatile chip is part of the SN74 series, which is known for its robustness and widespread use in various electronic applications. The SN74ACT7808-40PM offers a perfect solution for demanding digital systems that require fast and efficient logic operations.

Key Features

  • Technology: The device is built on Advanced CMOS technology, providing a perfect balance between speed and power consumption.
  • Logic Type: It is a Programmable Array Logic (PAL) device, which allows for high-speed logic functions to be customized to the user's specific needs.
  • Operating Voltage: The SN74ACT7808-40PM operates at a voltage range of 4.5V to 5.5V, making it compatible with many other standard logic components and power supplies.
  • Speed: With a maximum propagation delay time of 10 ns, this component ensures rapid signal processing for time-sensitive applications.
  • Package: The chip comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for excellent electrical and thermal performance.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The SN74ACT7808-40PM is ideal for a wide array of applications, including:

  • Complex logic circuits
  • Programmable logic controllers (PLCs)
  • Customizable digital interfaces
  • Automotive control systems
  • Telecommunications equipment
  • High-speed data processing units

Quality and Support

As with all Texas Instruments products, the SN74ACT7808-40PM is manufactured to the highest quality standards. Customers can expect consistent performance and durability. In addition, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can effectively incorporate the SN74ACT7808-40PM into their projects with confidence.

For more detailed specifications and application notes, designers and engineers are encouraged to refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Lowest to $2.5606
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess