The SN74ACT7808-25FN from Texas Instruments is a high-performance, CMOS logic-level, 8-bit parallel-input/serial-output shift register designed for a wide array of applications. This device is part of the 74ACT family, known for its robustness and compatibility with TTL-level logic, making it an ideal choice for interfacing with both CMOS and TTL circuits.
Key Features
- Logic Type: CMOS
- Number of Bits per Element: 8
- Output Type: 3-State
- Operating Temperature Range: -40°C to +85°C
- Package / Case: PLCC-28
- Propagation Delay Time: 7.5ns at 5V
Performance and Quality
The SN74ACT7808-25FN boasts a high-speed data transfer rate, making it suitable for high-speed data acquisition systems, digital signal processing, and other time-critical applications. With a typical propagation delay of only 7.5ns at 5V, it ensures swift and precise data handling. The device's 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors.
Design Flexibility
This shift register offers designers flexibility with its parallel-input and serial-output configuration, enabling easy expansion by cascading multiple registers. The PLCC-28 packaging ensures a compact footprint on the PCB, saving valuable board space in dense designs.
Reliability and Durability
With an operating temperature range of -40°C to +85°C, the SN74ACT7808-25FN is built to withstand harsh environments, ensuring reliable performance in both commercial and industrial settings. Texas Instruments' commitment to quality means that this component is manufactured to the highest standards, ensuring long-term reliability for your projects.
Applications
Common applications for the SN74ACT7808-25FN include:
- Serial-to-parallel data conversion
- Data buffering and storage
- Instrumentation and control systems
- Communication systems
- Digital signal processing