EN
  • EN
  • DE

SN74ACT7804-40DL

Part No SN74ACT7804-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC STROBED FIFO 512X18 56-SSOP / Asynchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Memory Size 9K (512 x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7804
Other Names SN74ACT7804-40DL,TEXTISSN74ACT7804-40DL,2156-SN74ACT7804-40DL,296-33664-5,SN74ACT780440DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258860-SN74ACT7804-40DL
Ultra Librarian 3D Model Ultra Librarian SN74ACT7804-40DL CAD Model

Description

SN74ACT7804-40DL

The SN74ACT7804-40DL is a high-performance, 4-bit register manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is part of the 74ACT series, known for its advanced CMOS logic that operates at high speeds while maintaining low power consumption.

Designed to be a versatile component in digital systems, the SN74ACT7804-40DL features a 4-bit register with a built-in 3-state buffer. This allows for easy interfacing with bus-oriented systems. The device can be utilized in various applications, including data storage, transfer, and manipulation within microprocessor and microcontroller-based systems.

The SN74ACT7804-40DL operates over a wide voltage range of 4.5V to 5.5V, making it compatible with TTL levels. This flexibility in operating voltage is beneficial for mixed-voltage systems and ensures that the device can be integrated into a variety of digital environments with ease.

The device boasts a high drive capability, with outputs that can source or sink up to 24 mA. This high drive strength enables the SN74ACT7804-40DL to drive larger loads, making it an ideal choice for bus-oriented systems where multiple devices may be connected.

Texas Instruments has designed the SN74ACT7804-40DL with features like edge-triggered D-type inputs, which ensure reliable operation and reduce the risk of data corruption. The clear (CLR) input allows for synchronous clearing of the register, providing designers with precise control over the data flow and register state.

The SN74ACT7804-40DL is available in a 20-pin SSOP (Shrink Small Outline Package) that is optimized for space-constrained applications. This package type allows for a compact footprint on PCBs (Printed Circuit Boards), making it an excellent choice for portable and miniaturized electronic devices.

Overall, the SN74ACT7804-40DL from Texas Instruments is a reliable and high-performing component that offers designers the speed, power efficiency, and versatility required for modern digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess